EN
  • EN
  • DE

HV9910BLG-G

Part No HV9910BLG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description LED Driver 9V/12V/15V/18V/24V 8-Pin SOIC N T/R / IC LED DRIVER CTRLR DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 450V
Frequency 25kHz, 100kHz
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 017087-HV9910BLG-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name HV9910B
Introduction Date August 21, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV9910BLG-G CAD Model

Description

The HV9910BLG-G is a versatile, high-efficiency LED driver integrated circuit (IC) manufactured by Microchip Technology. This robust and reliable driver is designed to control and drive single or multiple series-connected LEDs efficiently in various lighting applications. It is an ideal solution for LED lamps, backlighting for LCD monitors and televisions, architectural lighting, and general illumination products.

With its wide input voltage range of 8V to 450V, the HV9910BLG-G can accommodate a broad spectrum of power supplies, making it highly adaptable for different LED lighting scenarios. The IC utilizes a patented control method that allows it to operate in either a constant frequency or constant off-time mode, providing flexibility in design and optimization of the external components.

The HV9910BLG-G features an integrated 0.135Ω high-side N-channel MOSFET switch, which can handle continuous output currents up to 0.25A. This allows for efficient operation and reduces the need for external components, simplifying the design and reducing overall system cost. Additionally, the IC offers excellent LED current regulation, which ensures consistent light output and enhances the longevity of the lighting system.

Protection features are also embedded within the HV9910BLG-G to ensure the safety and reliability of the driver and the LEDs it controls. These include undervoltage lockout, overvoltage protection, and thermal shutdown. These protective measures help prevent damage to the IC and the LEDs in adverse conditions, thus ensuring a longer lifespan for the lighting application.

For ease of integration into lighting systems, the HV9910BLG-G is available in a compact 8-lead SOIC package, which is both space-saving and conducive to efficient thermal management. The IC also supports PWM dimming, which allows for adjustable light intensity and can contribute to energy savings when full brightness is not required.

In summary, the HV9910BLG-G from Microchip Technology is a high-performance, feature-rich LED driver IC that offers designers a cost-effective and flexible solution for a wide range of LED lighting applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8216 $53.4040
150+ $0.6742 $101.1300
230+ $0.6531 $150.2130
320+ $0.6320 $202.2400
410+ $0.6110 $250.5100
550+ $0.5478 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess