EN
  • EN
  • DE

PIC16F15355-I/SO

Part No PIC16F15355-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F15355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353007-PIC16F15355-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F15355-I/SO CAD Model

Description

Microchip Technology PIC16F15355-I/SO Microcontroller

The PIC16F15355-I/SO from Microchip Technology is a versatile and powerful microcontroller that is part of the enhanced Mid-range 8-bit PIC® microcontroller family. Designed with flexibility in mind, this microcontroller is ideal for a wide range of applications, including industrial control systems, automotive systems, home appliances, and consumer electronics. The device comes in a compact SOIC-28 package, providing a space-efficient solution for PCB designs.

Key Features:

  • CPU: The PIC16F15355-I/SO is built around a high-performance 8-bit core, with an internal oscillator, providing a reliable and efficient processing unit for your applications.
  • Program Memory: It boasts 14 KB of flash memory, ensuring ample space for your application code and the flexibility to handle complex programming tasks.
  • RAM: With 1 KB of SRAM, this microcontroller offers enough data memory to handle multitasking and buffer substantial amounts of data.
  • I/O Pins: The device includes 25 I/O pins, which are highly configurable to suit a wide range of application requirements.
  • Communication Peripherals: It features multiple communication modules, including I2C, SPI, and EUSART, allowing for easy integration with peripheral devices and other microcontrollers.
  • Timers and ADC: The microcontroller comes with several timers and a 10-bit Analog-to-Digital Converter (ADC) to support timing functions and analog signal processing.
  • Operating Voltage: It operates within a voltage range of 2.3V to 5.5V, providing flexibility for both low-power and standard power applications.
  • Temperature Range: The PIC16F15355-I/SO is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications:

The versatility of the PIC16F15355-I/SO makes it an excellent choice for a variety of applications. Its robust feature set is particularly well-suited for:

  • Smart sensors and instrumentation
  • Automotive accessories and subsystems
  • Consumer electronics control panels
  • Home automation and IoT devices
  • Medical devices and health monitoring systems

Overall, the PIC16F15355-I/SO microcontroller from Microchip Technology offers a balanced combination of performance, power efficiency, and versatility, making it an ideal choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2755 $50.0610
54+ $1.8671 $100.8234
83+ $1.8087 $150.1221
115+ $1.7504 $201.2960
148+ $1.6920 $250.4160
198+ $1.5170 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess