EN
  • EN
  • DE

WP32C2M6NHEI-400B2

Part No WP32C2M6NHEI-400B2
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description WP3 2C2M6 400MHZ,LF BALLS,PBFBUM /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Network Processor
Core Processor MIPS32® 34Kc™
Program Memory Type SRAM
Interface I2C, RMII, UART
Mounting SMD (SMT)
Package / Case 896-BGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
Base Product Number WP32C2
HTSUS 0000.00.0000
Standard Package 27
Win Source Part Number 1032561-WP32C2M6NHEI-400B2
Ultra Librarian 3D Model Ultra Librarian WP32C2M6NHEI-400B2 CAD Model

Description

The WP32C2M6NHEI-400B2 is a highly sophisticated and reliable product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of advanced electronic systems, ensuring high performance and durability.

Key Features

  • High Performance: The WP32C2M6NHEI-400B2 boasts a robust architecture that is optimized for speed and efficiency, making it ideal for high-performance applications.
  • Low Power Consumption: Despite its powerful capabilities, this product is engineered to be energy efficient, reducing the overall power consumption of the systems it is integrated into.
  • Advanced Technology: Utilizing cutting-edge technology, the WP32C2M6NHEI-400B2 offers enhanced functionality that can handle complex tasks with ease.
  • Reliability: Microchip Technology is known for its reliable products, and the WP32C2M6NHEI-400B2 is no exception. It is built to withstand challenging conditions and provide consistent performance over time.
  • Compatibility: This product is designed to be compatible with a wide range of applications and systems, ensuring versatility and ease of integration for developers and engineers.

Applications

The WP32C2M6NHEI-400B2 is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Communication Systems
  • Medical Devices

Product Specifications

The WP32C2M6NHEI-400B2 comes with an array of specifications that make it a top choice for developers. It features a robust design that can endure extensive use and is equipped with the latest technology to support complex electronic functions. For detailed specifications, customers are advised to consult the product datasheet or contact Microchip Technology’s customer support for additional information.

Microchip Technology's commitment to quality and innovation is reflected in the WP32C2M6NHEI-400B2, making it an excellent choice for those looking to incorporate a reliable and efficient component into their electronic designs.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess