EN
  • EN
  • DE

33766E02015B10000

Part No 33766E02015B10000
Manufacturer Omron
Catalog Controllers - PLC Modules
Description MODULE UMAC CPU CONFIGURATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian 33766E02015B10000 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
COMMUNICATIONS MODULE 8 DIG 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 16 DIGITAL 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8 ANALOG
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
ICP DAS USA INC.
INPUT MODULE 16 DIGITAL 10-30V
Need more? Email Us
Phoenix Contact
COMMUNICATIONS MOD 8 DIG 4SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 2 ANALOG 24V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess