EN
  • EN
  • DE

HV98100T-E/CH

Part No HV98100T-E/CH
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 16V
Voltage - Output -
Current - Output / Channel -
Frequency -
Dimming -
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HV98100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368371-HV98100T-E/CH
Ultra Librarian 3D Model Ultra Librarian HV98100T-E/CH CAD Model

Description

The HV98100T-E/CH from Microchip Technology is a versatile and robust LED driver that provides a high-efficiency solution for driving LEDs in a wide range of lighting applications. Designed with cutting-edge technology, this driver IC is perfect for those seeking a reliable and long-lasting component for their lighting systems.

Key Features

  • Highly Efficient: The HV98100T-E/CH is designed for high efficiency, which helps reduce power consumption and heat generation, leading to a longer lifespan for the LEDs and the driver itself.
  • Wide Input Voltage Range: This driver can handle a broad input voltage range, making it suitable for various applications and ensuring consistent performance even with fluctuating input conditions.
  • Open-Circuit Protection: The built-in open-circuit protection feature prevents damage to the driver if the LED string is broken, ensuring the safety and reliability of your lighting system.
  • Thermal Protection: With thermal protection, the HV98100T-E/CH automatically reduces output current under over-temperature conditions, thereby protecting the IC from overheating and potential failure.

Applications

The HV98100T-E/CH is ideal for a variety of LED lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • Signage and backlighting

Technical Specifications

This LED driver IC incorporates advanced features that ensure optimal performance for your lighting solutions. It operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint and cost of the lighting system. Additionally, the HV98100T-E/CH offers excellent line and load regulation, ensuring consistent light output regardless of input voltage variations or load changes.

Enhance your lighting applications with the reliability and efficiency of the HV98100T-E/CH LED driver from Microchip Technology. Its robust design and advanced features make it the go-to choice for high-performance LED driving solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4041 $50.4861
51+ $1.9726 $100.6026
79+ $1.9110 $150.9690
109+ $1.8493 $201.5737
140+ $1.7877 $250.2780
188+ $1.6027 $301.3076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess