EN
  • EN
  • DE

HV859MG-G

Part No HV859MG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 1KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type EL Lamp Driver
Frequency 1kHz
Voltage - Supply 1.8V ~ 5V
Current - Supply 26 mA
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HV859
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599878-HV859MG-G
Ultra Librarian 3D Model Ultra Librarian HV859MG-G CAD Model

Description

The HV859MG-G from Microchip Technology is a high-voltage, low noise, electroluminescent (EL) lamp driver designed to meet a wide array of display backlighting applications. This innovative component is capable of driving EL lamps up to 10 square inches in size, making it a versatile solution for portable electronics, instrument panels, and any application requiring high-quality backlighting.

Key Features

  • High-Voltage Output: With an integrated high-voltage DC-DC converter, the HV859MG-G can provide an output voltage up to 220V, ensuring efficient and consistent EL lamp illumination.
  • Low Power Consumption: Designed for battery-operated devices, this driver maintains low power consumption, which is crucial for extending battery life in portable applications.
  • Adjustable Brightness: The device includes an external adjustment feature, allowing users to control the brightness of the EL lamp to suit various lighting conditions and preferences.
  • Integrated Oscillator: The onboard oscillator reduces the need for external components, simplifying the circuit design and saving space on the PCB.
  • Automatic Shutdown: To further conserve power, the HV859MG-G is equipped with an automatic shutdown feature that disables the high-voltage output after a period of inactivity.

Applications

  • Mobile phones and PDAs
  • Portable media players
  • Handheld instrumentation
  • GPS devices
  • Automotive and aerospace instrument panels

Specifications

The HV859MG-G operates over a wide temperature range and comes in a compact 24-lead QFN package. It is available in a lead-free version, making it compliant with the RoHS directive, which is essential for environmentally-conscious product designs.

For designers and engineers looking for a reliable, high-performance EL lamp driver, the HV859MG-G offers a perfect blend of efficiency, versatility, and ease of integration, backed by Microchip Technology's reputation for quality and support.

You May Also Be Interested in

Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess