EN
  • EN
  • DE

HV57009PG-G

Part No HV57009PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 64BIT SRL PARALLEL 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Shift Shift Register 2 Element 32 Bit 80-PQFP (14x20)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-BQFP
Case / Package 80-PQFP (14x20)
Family Name HV57009
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920656-HV57009PG-G
Ultra Librarian 3D Model Ultra Librarian HV57009PG-G CAD Model

Description

The HV57009PG-G from Microchip Technology is a high-voltage, serially interfaced, 32-channel driver IC designed to cater to a wide array of applications that require multiple output lines with high voltage capabilities. This robust component is particularly well-suited for driving piezoelectric transducers, print heads, LEDs, and other similar devices that require precise manipulation of high voltage signals.

Key Features and Benefits

  • High Voltage Output: The HV57009PG-G can handle output voltages up to 300V, making it ideal for driving devices that operate at higher voltage levels.
  • 32-Channel Output: With 32 output channels, this IC allows for the control of multiple devices simultaneously, which is essential for complex systems requiring a multitude of control points.
  • Serial Interface: The device features a serial interface for data input, which simplifies the connection to microcontrollers or other control units, thereby reducing the number of I/O pins required for operation.
  • Flexible Operation: It offers various modes of operation including blanking control and channel grouping, which provides designers with the flexibility to tailor the device's performance to specific application needs.
  • Daisy-Chain Capability: Multiple HV57009PG-G devices can be daisy-chained together to expand the system without significantly increasing the complexity of the control interface.
  • Robust Protection Features: The IC includes over-temperature protection and under-voltage lockout, enhancing the reliability and longevity of the end application.
  • Green Packaging: This product is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package that is RoHS compliant, minimizing the environmental impact.

Applications

The HV57009PG-G is an excellent choice for diverse applications that include, but are not limited to, inkjet printing, industrial graphics printing, 3D printing, medical imaging, ultrasound transducer driving, and LED displays. Its high voltage capability and multiple output channels make it a versatile solution for designers looking to drive high voltage peripherals with precision and reliability.

By integrating the HV57009PG-G into your design, you can take advantage of Microchip Technology's expertise in high-voltage interface solutions, ensuring performance and quality for your high-demand applications.

You May Also Be Interested in

Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess