Product Overview: CD74AC573M - Texas Instruments
The CD74AC573M is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS (AC) family, which is known for its exceptional speed and output drive capabilities. The CD74AC573M is specifically engineered to handle the demands of high-speed data capture and storage in a wide range of digital applications.
Key Features
- Octal D-Type Latches: The device contains eight latches with 3-state outputs for bus organized systems applications.
- Transparent Latches: Data on the D-input is transferred to the latch output when the latch enable (LE) input is high and is retained when LE is low.
- High-Speed Operation: The CD74AC573M can operate at very high speeds with a typical tpd of 4.5 ns.
- 3-State Outputs: The outputs can be put in a high-impedance state, effectively disconnecting them from the circuit, which is a crucial feature for bus interface and control.
- Wide Operating Voltage: It can function within a voltage range of 1.5V to 5.5V, making it versatile for various logic-level requirements.
- Low Power Consumption: The IC is designed for low power consumption, ensuring energy efficiency in your designs.
Applications
The CD74AC573M is suitable for a diverse set of applications, including:
- Memory storage and retrieval systems
- Bus drivers with 3-state outputs
- Data management and buffering in computers and peripherals
- Communication systems
- Instrumentation and control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The CD74AC573M is no exception, as it undergoes rigorous testing and verification to ensure its performance under various conditions. Its robust design is suitable for industrial and commercial applications that require the highest standards of reliability.
Package and Ordering Information
The CD74AC573M comes in an SOP (Small Outline Package) and is available for ordering in different reel sizes and quantities according to your needs. For detailed ordering and shipping information, please refer to the official Texas Instruments website or authorized distributors.