EN
  • EN
  • DE

BTB06-700BWRG

Part No BTB06-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 6A TO220AB / TRIAC 700V 63A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series *
Win Source Part Number 770559-BTB06-700BWRG
Popularity Medium
Supply and Demand Status Balance
Family Name BTB06-700BW
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB06-700BWRG CAD Model

Description

STMicroelectronics Product Overview: BTB06-700BWRG

The BTB06-700BWRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed to control AC loads for a wide range of applications, providing an efficient solution for AC switching and phase control operations in motor control, lighting, and heating systems.

With a maximum repetitive peak off-state voltage (V<sub>DRM) of 700V, the BTB06-700BWRG is suitable for use in applications that require high voltage capabilities. This ensures the device can handle surges and prevents breakdowns during critical operating conditions. The triac is also capable of handling a maximum RMS on-state current (I<sub>T(RMS)) of 6A, making it a robust option for managing moderate power loads.

The BTB06-700BWRG comes in a standard TO-220AB package, which is widely accepted in the industry for its ease of mounting and excellent thermal performance. This package allows the triac to dissipate heat effectively, ensuring reliability and longevity even under high operating temperatures.

One of the key features of this triac is its gate trigger current (I<sub>GT), which is specified at a maximum of 50mA. This low gate trigger current enables the BTB06-700BWRG to be easily driven by microcontrollers and other low-power control circuits, making it a versatile choice for designers looking to integrate it into various electronic systems.

Additionally, the BTB06-700BWRG offers excellent immunity to false triggering thanks to its robust design. This characteristic is particularly important in environments with electrical noise, ensuring the triac only activates when intended.

In summary, the BTB06-700BWRG from STMicroelectronics is a reliable and efficient triac that offers high voltage capability, robust current handling, and low gate trigger current. Its standard packaging and noise immunity make it a preferred choice for engineers and designers working on AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8621 $60.3470
165+ $0.7075 $116.7375
255+ $0.6853 $174.7515
350+ $0.6632 $232.1200
455+ $0.6412 $291.7460
605+ $0.5747 $347.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess