EN
  • EN
  • DE

HV2705FG-G

Part No HV2705FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 16CH ANALOG SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
Max On Resistance 38 Ohm
Single Supply Voltage (V+) 40 V to 200 V
Dual Supply Voltage(V±) ±40 V to 160 V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1044326-HV2705FG-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian HV2705FG-G CAD Model

Description

Microchip Technology's HV2705FG-G: A High-Voltage Analog Switch for Precision Applications

Introducing the HV2705FG-G, a state-of-the-art high-voltage analog switch from Microchip Technology, designed for applications that demand precise control and reliable operation under high-voltage conditions. This advanced switch is a perfect fit for a wide range of applications, including medical ultrasound imaging, non-destructive testing (NDT), and other piezoelectric transducer drivers.

The HV2705FG-G operates with a high-voltage supply of up to 220V, making it suitable for systems that require high voltage levels for signal transmission or actuation. It is built using Microchip's proprietary HVCMOS technology, which ensures robust performance and longevity, even in the most demanding environments.

One of the key features of the HV2705FG-G is its low charge injection, which minimizes signal distortion during switching, ensuring high signal integrity for sensitive applications. Additionally, it offers low on-resistance, which enhances signal transmission efficiency and reduces power loss, contributing to the overall energy efficiency of the system.

The HV2705FG-G comes in a compact, surface-mount package that is designed to save valuable board space, a crucial consideration in today's densely packed electronic devices. Its fine-pitch staggered lead layout facilitates easier PCB routing and simplifies the manufacturing process.

With its fast switching speed, the HV2705FG-G enables high-frequency operation, which is essential for applications such as ultrasound imaging where rapid signal changes are required. Moreover, it is capable of handling bidirectional analog signals, adding to its versatility and making it a suitable choice for a variety of multiplexing and signal routing applications.

Microchip Technology's commitment to quality is evident in the HV2705FG-G, which is designed to meet stringent industry standards. It is also supported by Microchip's global customer service and technical support network, ensuring that designers have access to the resources they need to successfully integrate this high-voltage switch into their products.

Whether you're developing cutting-edge medical equipment or high-performance industrial systems, the HV2705FG-G from Microchip Technology offers the reliability, precision, and efficiency needed to drive your innovation forward.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8438 $67.6876
5+ $27.7692 $138.8460
7+ $26.9015 $188.3105
9+ $26.0337 $234.3033
12+ $25.1658 $301.9896
16+ $22.5625 $361.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess