EN
  • EN
  • DE

HV2303FG-G

Part No HV2303FG-G
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Description High Voltage Analog Switch/Multiplexer ICs LO CHRG INJECTN 8Ch HIVLTG ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Channels 8
Operating Supply Voltage 100 V
Resistance 50 Ω
RoHS Compliant
Turn-Off Delay Time 5 µs
Turn-On Delay Time 5 µs
Win Source Part Number 1019540-HV2303FG-G
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV2303FG-G CAD Model

Description

Microchip Technology HV2303FG-G Low-Voltage Serial to High-Voltage Parallel Converter

The HV2303FG-G is a state-of-the-art integrated circuit from Microchip Technology, designed to bridge the gap between low-voltage digital signals and high-voltage outputs. This innovative device is a perfect solution for applications requiring high-voltage level shifting, such as medical ultrasound imaging, piezoelectric transducer drivers, and other industrial applications where precise high-voltage control is necessary.

Key Features

  • High Voltage Outputs: The HV2303FG-G is capable of providing high-voltage outputs up to 200V, making it suitable for a wide range of high-voltage applications.
  • Serial to Parallel Conversion: It converts low-voltage serial input data into high-voltage parallel output data, ensuring efficient communication between low-voltage microcontrollers and high-voltage systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low quiescent current, minimizing power dissipation and extending battery life in portable applications.
  • CMOS Technology: Utilizing advanced CMOS technology, the HV2303FG-G offers robust performance with high noise immunity and reliable operation over a wide temperature range.
  • Flexible Operating Voltage: The device supports a wide range of supply voltages for versatile application across different high-voltage requirements.
  • Compact Packaging: The HV2303FG-G is available in a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the HV2303FG-G makes it an excellent choice for a variety of high-voltage applications. It is particularly well-suited for:

  • Medical Ultrasound Imaging Systems
  • Piezoelectric Transducer Drivers
  • Printed Circuit Board (PCB) Test Equipment
  • Industrial Process Control Systems
  • Other applications that require high-voltage level shifting or driving capabilities

With its robust design and high-voltage capabilities, the Microchip Technology HV2303FG-G is an essential component for engineers and designers looking to interface low-voltage digital systems with high-voltage outputs, providing reliability and performance in demanding environments.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess