EN
  • EN
  • DE

VIPER50R(022Y)

Part No VIPER50R(022Y)
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103886-VIPER50R(022Y)
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VIPER50R(022Y) CAD Model

Description

The VIPER50R(022Y) from STMicroelectronics is a versatile and robust high voltage converter that is designed to meet a wide range of power supply requirements. This device is part of the VIPower™ product family, known for their reliability and efficiency in power conversion applications.

The VIPER50R(022Y) integrates a PWM controller and a 500V vertical power MOSFET in one package, providing a compact solution for switched-mode power supplies (SMPS). With its high voltage capabilities, it is particularly well-suited for off-line converters in applications such as home appliances, industrial control systems, and standby power supplies.

Key Features:

  • Integrated Power MOSFET: The device includes a 500V avalanche rugged power section, which enhances the reliability and longevity of the product.
  • Adjustable Oscillator: The on-board oscillator frequency can be adjusted up to 200kHz, allowing flexibility in design and optimization of the transformer size.
  • Multiple Protection Features: It offers Overvoltage Protection (OVP), Overcurrent Protection (OCP), Hiccup Mode, and Thermal Shutdown, ensuring safe operation under various conditions.
  • Low Standby Power Consumption: Its low-power startup and very low consumption under no-load conditions make it an excellent choice for energy-saving applications.

The VIPER50R(022Y) is also designed for ease of use, with minimal external components required for operation. Its flexibility and high level of integration make it a popular choice among designers looking to reduce the complexity and size of their power supply units.

Whether you're designing a power supply for consumer electronics or industrial equipment, the VIPER50R(022Y) offers the performance, efficiency, and reliability that you need. Its robust design and comprehensive protection features ensure that your applications are powered safely and efficiently, making it a smart choice for your high voltage converter needs.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess