EN
  • EN
  • DE

HV20320PJ-G

Part No HV20320PJ-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection 8-Channel High Voltage Analog Switches | IC ULTRASOUND SWITCH 1:1 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 38Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number HV20320
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1182506-HV20320PJ-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV20320PJ-G CAD Model

Description

The HV20320PJ-G is a state-of-the-art integrated circuit from Microchip Technology, designed for high-voltage applications that demand precision, reliability, and efficiency. This robust component is part of Microchip's extensive portfolio of semiconductor products and is engineered to meet the rigorous standards of industrial, automotive, and consumer electronics.

Key Features:

  • High Voltage Tolerance: The HV20320PJ-G is built to withstand and operate under high voltage conditions, making it an ideal choice for power management systems and high-voltage signal processing.
  • Low Power Consumption: Despite its high-voltage capabilities, this device is designed for energy efficiency, which is crucial for battery-operated devices and for reducing overall power usage in systems.
  • Durability: Microchip Technology's commitment to quality ensures that the HV20320PJ-G is durable and can operate reliably over a wide range of temperatures and environmental conditions.
  • Integration: The component integrates seamlessly with other Microchip devices as well as third-party products, providing flexibility and ease of use in a variety of circuit designs.

Applications:

The HV20320PJ-G is versatile and can be used in numerous applications, including:

  • Power supply control circuits
  • Automotive electronics such as electric power steering or fuel injection systems
  • Industrial automation for controlling actuators and sensors
  • Consumer electronics where high voltage operations are required

Quality and Support:

Microchip Technology is known for its rigorous testing and quality control processes, ensuring that each HV20320PJ-G meets the highest standards. Additionally, Microchip provides exceptional customer support and extensive documentation, including datasheets, application notes, and design guides to assist engineers in integrating this component into their projects effectively.

For designers and engineers looking for a reliable high-voltage solution, the HV20320PJ-G from Microchip Technology represents a blend of performance, efficiency, and quality that is hard to match.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess