Products specifications

Resistance 500 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style Gull Wing
Size / Dimension Rectangular - 0.197\
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1574397-23BR500LFTR
Ultra Librarian 3D Model Ultra Librarian 23BR500LFTR CAD Model

You May Also Be Interested in

Vishay
TRIMMER 10K OHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for TS4YL103MR10
Vishay
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for Y405350R0000J0L
Vishay
TRIMMER 500OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for Y0053500R000J0L
Bourns Inc.
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for PV36W204C01B00
Bourns Inc.
TRIMMER 100 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for PV37W101C01B00
Bourns Inc.
TRIMMER 100K OHM 1W WIRE LEADS
Need more? Email Us
ECAD model for 3059L-1-104LF
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y505120K0000J0L
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y50515K00000J0L
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-102LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention