EN
  • EN
  • DE

HT0440K6-G

Part No HT0440K6-G
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10DFN / High-Side Gate Driver IC Non-Inverting 10-DFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 3.15V ~ 5.5V
Logic Voltage - VIL, VIH 0.5V, 3.15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 400 V
Rise / Fall Time (Typ) 650µs, 3ms (Max)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x4)
Base Product Number HT0440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HT0440K6-GTR,HT0440K6-G-ND,HT0440K6-GCT,HT0440K6-GDKR
Standard Package 3,000
Win Source Part Number 1323550-HT0440K6-G
Ultra Librarian 3D Model Ultra Librarian HT0440K6-G CAD Model

Description

Microchip Technology HT0440K6-G Product Overview

The HT0440K6-G is a high-performance, versatile component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the automotive, industrial, and consumer electronics sectors. Its robust design and advanced features make it an ideal choice for designers looking for reliability and efficiency.

Key Features:

  • High Precision: The HT0440K6-G is engineered for precise performance, ensuring that it meets the stringent requirements of the most demanding applications.
  • Durability: Built with high-quality materials, this product is able to withstand harsh environmental conditions, making it suitable for use in a variety of settings.
  • Power Efficiency: Microchip Technology has designed the HT0440K6-G with power efficiency in mind, helping to reduce the overall energy consumption of the systems it is integrated into.
  • Integration: The component's compact form factor allows for seamless integration into existing designs without the need for significant modifications.
  • Compatibility: It is designed to be compatible with a broad range of Microchip's microcontrollers and processors, providing a flexible solution for system development.

Applications:

The HT0440K6-G is suitable for a variety of applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation and control systems
  • Consumer electronics, including smart home devices and portable electronics

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manual provided by Microchip Technology. These documents offer comprehensive information on electrical characteristics, operating conditions, and mechanical specifications.

In conclusion, the HT0440K6-G from Microchip Technology is a testament to the company's commitment to providing quality, performance, and innovation. Whether you're developing cutting-edge technology or optimizing existing systems, the HT0440K6-G is a reliable and efficient choice that stands up to the challenges of modern electronics.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5609 $50.0481
22+ $4.5628 $100.3816
34+ $4.4202 $150.2868
47+ $4.2776 $201.0472
61+ $4.1351 $252.2411
81+ $3.7073 $300.2913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess