Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Type Crosspoint Switch
Applications Video
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 775588-HA4404BCB96
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name HA4404B
Introduction Date May 13, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HA4404BCB96 CAD Model

Description

The Intersil HA4404BCB96 is a crosspoint switch that is no longer in production.

  • Package: 16-SOIC
  • Application: Video
  • Family: HA4404B
  • EOL Date: Estimated
  • ECCN: EAR99
  • Popularity: Medium
  • Cross-Reference: HA4314BCB, HA4314BCP

You May Also Be Interested in

National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Infineon Technologies
IC SYSTEM BASIS CHIP DSO-36
Lowest to $36.5585
ECAD model for TLE8261EXUMA2
Infineon Technologies
Need more? Email Us
ECAD model for TDA6190XA1
Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Texas Instruments
IC OUTPUT DRIVER 20FN / Output Driver 20-VQFN (5x5)
Lowest to $21.5455
ECAD model for XTR305IRGWT
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-PDIP
Need more? Email Us
ECAD model for DAC8212HP
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Infineon Technologies
Lowest to $2.4475
ECAD model for SLB9655TT1.2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention