Products specifications Report Issue?

Product Status Obsolete
Type LED Engine
Color White, Cool
CCT (K) 5000K ~ 6000K
Configuration Linear Light Strip, Plug and Play
Current - Test 25mA
Current - Max 25mA
Viewing Angle 120°
Size / Dimension 73.30mm L x 17.80mm W
Height 11.50mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1568581-OVM12F3W7
Ultra Librarian 3D Model Ultra Librarian OVM12F3W7 CAD Model

You May Also Be Interested in

Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
ECAD model for BXRV-DR-1830G-1000-A-13
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
ECAD model for LZ1-10CW02-0055
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-22-35-80-54-AC30-F4-3
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
ECAD model for L235-3080AHLGBAAC0
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-36-AC10-F3-3
Bridgelux
LED COB V6 HD WARM WHT SQU 2700K
Need more? Email Us
ECAD model for BXRH-27E1000-B-73
TT Electronics
LED ENG BLUE LINEAR STRIP
Need more? Email Us
ECAD model for OVQ12S30B7
Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
ECAD model for BXRE-25E4000-B-74
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
ECAD model for 12V-NB-PW-12M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention