Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Driver IC Serial - 16-QFN (4x4) Package
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name EQCO62R20.3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870681-EQCO62R20.3
Ultra Librarian 3D Model Ultra Librarian EQCO62R20.3 CAD Model

Description

The EQCO62R20.3 is an innovative solution from Microchip Technology, designed to meet the ever-increasing demands for high-speed data communication in a compact and efficient package. This product is part of a family of Ethernet transceivers that enable robust and reliable data transmission over coaxial cables, making it an ideal choice for a variety of industrial and automotive applications.

Key Features

  • High-Speed Data Transfer: The EQCO62R20.3 supports data rates up to 100 Mbps, ensuring fast and efficient data communication for critical applications.
  • Long Cable Reach: With the capability to transmit data over 1.7 km (1.06 miles) on RG-59/U coaxial cable, this product excels in applications requiring long-distance communication without signal degradation.
  • Robust Signal Integrity: The device incorporates advanced features to maintain signal integrity, including adaptive equalization and link quality monitoring, which are essential for maintaining a reliable connection in noisy environments.
  • Power over Coax (PoC): The EQCO62R20.3 supports Power over Coax technology, allowing both power and data to be transmitted over a single coaxial cable, simplifying installation and reducing cabling costs.
  • Easy Integration: With a compact form factor and minimal external components required, this transceiver is designed to be easily integrated into existing systems, providing a seamless upgrade path for enhanced connectivity.

Applications

The versatility of the EQCO62R20.3 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Automotive Infotainment and Camera Systems
  • Video Surveillance Systems
  • Building Automation and Security
  • Any application requiring high-speed data transmission over coaxial cables

With its robust design and advanced features, the EQCO62R20.3 from Microchip Technology is a compelling choice for designers and engineers looking to enhance their systems with reliable, high-speed data communication capabilities.

You May Also Be Interested in

Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
Texas Instruments
DIGITAL TV TUNER IC
Need more? Email Us
ECAD model for SN761646
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $53.3506
ECAD model for BA7623F
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC FILTER VIDEO DUAL 8SOIC
Lowest to $2.4837
ECAD model for FMS6410BCS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3602 $82.3602
2+ $79.7865 $159.5730
3+ $77.2127 $231.6381
4+ $74.6390 $298.5560
5+ $66.9177 $334.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,817 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention