Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Microchip Technology
Series -
Package Tube
Product Status Last Time Buy
Function Driver
Applications Professional Video
Standards -
Control Interface Serial
Voltage - Supply 1.2V ~ 3.3V
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number EQCO31T20.3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1370763-EQCO31T20.3
Ultra Librarian 3D Model Ultra Librarian EQCO31T20.3 CAD Model

Description

The EQCO31T20.3 from Microchip Technology is a state-of-the-art Ethernet transceiver designed to facilitate high-speed data communication across various electronic applications. This innovative component is engineered to provide reliable and efficient performance, ensuring seamless integration into industrial, automotive, and consumer networking systems.

Key Features

  • High-Speed Data Transmission: The EQCO31T20.3 supports fast Ethernet speeds, enabling quick and efficient data transfer for time-sensitive applications.
  • Robust Design: Built to withstand harsh industrial environments, this transceiver is ideal for applications that require durability and longevity.
  • Low Power Consumption: With an emphasis on energy efficiency, the EQCO31T20.3 helps minimize power usage, making it suitable for power-sensitive designs.
  • Compact Form Factor: The small footprint of the device allows for easy integration into space-constrained applications without compromising performance.

Applications

The versatility of the EQCO31T20.3 transceiver makes it an excellent choice for a broad range of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive networking and infotainment systems
  • Home and industrial security systems
  • Consumer electronics requiring network connectivity

Technical Specifications

The EQCO31T20.3 transceiver boasts an array of technical specifications that cater to the demanding requirements of modern electronic systems. It operates over a wide temperature range, ensuring reliability in extreme conditions. The device also features built-in diagnostics and link quality monitoring, which aids in system maintenance and troubleshooting.

Microchip Technology's commitment to innovation is reflected in the EQCO31T20.3 Ethernet transceiver, which combines performance, efficiency, and reliability to meet the evolving needs of the technology landscape. Whether it's for industrial, automotive, or consumer use, this transceiver is designed to enhance the connectivity and functionality of your networked systems.

You May Also Be Interested in

Texas Instruments
5-CHANNEL DIFFERENTIAL 10:20 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Lowest to $3.2118
ECAD model for TS3DV520RHURG4
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
SANYO Semiconductor (U.S.A) Corporation
Vertical Deflection Output Circuit
Lowest to $2.2431
ECAD model for LA7845N
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
National Semiconductor (TI)
DVI, HDMI Retimer with Input Equalization and Output De-Emphasis
Lowest to $31.9829
ECAD model for DS34RT5110SQE
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Texas Instruments
LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver | IC CABLE DRIVER DGTL 8-SOIC
Lowest to $6.7361
ECAD model for LMH0002MA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention