EN
  • EN
  • DE

EQCO31R20.3

Part No EQCO31R20.3
Manufacturer Microchip Technology
Catalog Linear - Video Processing
Description IC VIDEO EQUALIZER 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Driver IC Serial - 16-QFN (4x4) Package
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name EQCO31R20.3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870680-EQCO31R20.3
Ultra Librarian 3D Model Ultra Librarian EQCO31R20.3 CAD Model

Description

Microchip Technology's EQCO31R20.3 Product Overview

The EQCO31R20.3 from Microchip Technology is a cutting-edge Ethernet transceiver designed to provide robust and reliable data transmission over coaxial cables. This innovative product is part of Microchip's extensive portfolio of networking solutions that cater to a wide range of industrial and commercial applications. The EQCO31R20.3 is specifically engineered to facilitate the upgrade of existing infrastructure to Ethernet connectivity without the need for extensive rewiring, thus offering a cost-effective and efficient solution for network expansion.

Key Features

  • High-Speed Data Transmission: The EQCO31R20.3 supports data rates up to 100 Mbps, enabling fast and efficient data transfer over coaxial cable networks.
  • Extended Reach: With the capability to transmit Ethernet signals over distances up to 700 meters (2300 feet) on RG-59/U coax, it greatly surpasses the limitations of traditional Ethernet cabling.
  • Plug and Play: Designed for ease of use, the transceiver requires no software configuration, allowing for simple plug-and-play installation.
  • Robust Design: The device is built to withstand harsh industrial environments, ensuring reliable operation under a wide range of temperature and electrical conditions.
  • Energy Efficient: Incorporating energy-efficient features, the EQCO31R20.3 helps reduce power consumption, making it an environmentally friendly choice for network deployments.

Applications

The versatility of the EQCO31R20.3 makes it suitable for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Security and surveillance systems with IP cameras
  • Retrofitting existing coaxial cable infrastructure for IP networks
  • Building automation and intelligent transportation systems

With its robust performance and ease of integration, the EQCO31R20.3 is an ideal choice for system integrators and network designers looking to leverage existing coaxial cable infrastructure for modern Ethernet communications. Microchip Technology's commitment to quality and innovation ensures that the EQCO31R20.3 transceiver is a reliable and future-proof component for any networking solution.

You May Also Be Interested in

Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5250 $96.5250
2+ $79.2001 $158.4002
3+ $76.7250 $230.1750
4+ $74.2500 $297.0000
5+ $71.7751 $358.8755
6+ $64.3501 $386.1006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess