EN
  • EN
  • DE

ENC624J600-I/PT

Part No ENC624J600-I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 64-Pin TQFP Tray / IC ETHERNET CTRLR W/SPI 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 96mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 1036372-ENC624J600-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ENC624J600
Introduction Date March 05, 2009
ECCN 5A992.c
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ENC624J600-I/PT CAD Model

Description

Microchip Technology ENC624J600-I/PT Ethernet Controller

The ENC624J600-I/PT is a stand-alone Ethernet controller with an integrated MAC and PHY, providing a high-performance solution for embedded applications requiring network connectivity. Manufactured by Microchip Technology, this controller is designed to facilitate Internet connectivity within a broad range of applications, including industrial automation, home automation, medical devices, and remote communication systems.

The device features a flexible parallel interface with an 8/16-bit bus width option, allowing seamless integration with most microcontrollers. Its high-speed SPI interface option also provides a rapid data communication channel for microcontrollers with SPI capabilities. This versatility ensures that the ENC624J600-I/PT can be used with a wide variety of host processors to meet specific system requirements.

With its integrated 10/100 Base-TX PHY, the ENC624J600-I/PT supports both full and half-duplex modes, auto-negotiation, and AutoMDIX, which simplifies network installation by automatically selecting the correct cable configuration. The device also supports a wide array of network protocols necessary for Internet communication, including TCP, UDP, IPv4, ICMP, ARP, and IGMP, among others.

Security is a critical aspect of network communication, and the ENC624J600-I/PT addresses this with its built-in cryptographic security engines. It supports AES-128, MD5, SHA-1, and SHA-256 algorithms, ensuring data integrity and secure communication for sensitive applications. Additionally, the device offers a unique MAC address, which is pre-programmed by Microchip, eliminating the need for external EEPROM for MAC address storage.

The ENC624J600-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions. For developers, Microchip provides comprehensive support, including datasheets, technical documentation, and software libraries to facilitate the design and development process.

In summary, the ENC624J600-I/PT Ethernet controller from Microchip Technology is a robust and versatile solution for adding Ethernet connectivity to a wide range of embedded systems, providing the necessary features for secure and reliable network communication.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess