EN
  • EN
  • DE

ENC28J60T-I/SS

Part No ENC28J60T-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Stand-Alone Ethernet Controller with SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol Ethernet
Function Controller
Interface SPI
Standards 10 Base-T PHY
Operating Supply Voltage 3.1 V ~ 3.6 V
Operating Supply Current 160mA
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1172059-ENC28J60T-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name ENC28J60
Introduction Date November 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ENC28J60T-I/SS CAD Model

Description

Microchip Technology's ENC28J60T-I/SS Ethernet Controller

The ENC28J60T-I/SS is a highly-efficient, standalone Ethernet controller with an integrated MAC and PHY, providing a reliable solution for interfacing with the SPI (Serial Peripheral Interface) of virtually any microcontroller. Crafted by Microchip Technology, this compact chip is designed to handle the complexities of the Ethernet protocol, making it an ideal choice for embedded applications requiring network connectivity.

Key Features

  • Integrated MAC and PHY: The ENC28J60T-I/SS features a full-featured MAC along with a 10BASE-T PHY transceiver, streamlining the design process by reducing the number of external components required.
  • SPI Interface: Its SPI interface facilitates easy integration with most microcontrollers, ensuring a flexible and straightforward communication channel for sending and receiving Ethernet frames.
  • Buffer Memory: Equipped with a built-in 8 KB dual-port SRAM, it provides ample buffer space for incoming and outgoing packets, enhancing data throughput and network performance.
  • Programmable Automatic Retransmission: The device supports automatic retransmission on collision and automatic rejection of erroneous packets, which ensures robust data communication and network reliability.
  • Power Management: The ENC28J60T-I/SS includes power-saving features like Sleep and Power-down modes, making it suitable for power-sensitive applications.
  • Temperature Range: It operates within the industrial temperature range, making it a versatile component for harsh environments.
  • Compact Form Factor: The small SSOP (Shrink Small Outline Package) footprint of the ENC28J60T-I/SS allows for miniaturized designs, perfect for space-constrained applications.

Applications

The ENC28J60T-I/SS Ethernet controller is an excellent choice for a wide array of applications, including:

  • Home and Industrial Automation
  • Embedded Web Servers
  • Security Systems
  • Networked Sensors and Control Systems
  • Remote Monitoring Devices
  • IoT (Internet of Things) Devices

By incorporating the ENC28J60T-I/SS into your design, you can leverage its feature-rich capabilities to create efficient and reliable network-connected devices. Microchip Technology's commitment to quality ensures that this Ethernet controller will deliver stable performance for your networking needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3930 $52.7160
28+ $3.6045 $100.9260
43+ $3.4919 $150.1517
60+ $3.3793 $202.7580
77+ $3.2666 $251.5282
103+ $2.9287 $301.6561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess