EN
  • EN
  • DE

EMC1833T-1E/RW

Part No EMC1833T-1E/RW
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description 1.8V 3 CHANNEL TEMP SENSOR I2C 2 / Temperature Sensor Digital, Remote 8-WDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Remote
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Base Product Number EMC1833
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342884-EMC1833T-1E/RW
Ultra Librarian 3D Model Ultra Librarian EMC1833T-1E/RW CAD Model

Description

The EMC1833T-1E/RW is a cutting-edge temperature sensor developed by Microchip Technology, designed for high-accuracy temperature monitoring in a variety of applications. This product is part of Microchip's extensive portfolio of thermal management solutions, offering precision and reliability for systems requiring temperature monitoring and control.

Key Features

  • Multiple Temperature Channels: The EMC1833T-1E/RW features multiple temperature sensing channels, enabling it to monitor various points simultaneously, which is ideal for complex systems with multiple heat sources.
  • High Accuracy: This sensor provides high-accuracy readings, with an impressive ±1°C accuracy across a wide temperature range, ensuring precise temperature control and monitoring.
  • Programmable Resolution: The device offers programmable resolution for the temperature readings, allowing users to optimize the balance between resolution and conversion time to suit specific applications.
  • Low Power Consumption: Designed for efficiency, the EMC1833T-1E/RW operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible Communication: It features an SMBus 2.0-compatible interface, providing easy integration with most microcontrollers and allowing for seamless communication within a system.
  • Extended Temperature Range: The sensor is capable of operating over an extended temperature range, accommodating the needs of environments subject to extreme conditions.

Applications

The EMC1833T-1E/RW is versatile in its applications, suitable for use in:

  • Computing Systems (Servers, Laptops, PCs)
  • Telecommunication Equipment
  • Industrial Systems
  • Consumer Electronics
  • Environmental Monitoring Systems

Product Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The EMC1833T-1E/RW is backed by Microchip's guarantee of reliability and performance, along with comprehensive technical support to assist with integration and troubleshooting.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess