EN
  • EN
  • DE

EMC1428-7-AP-TR-CB7

Part No EMC1428-7-AP-TR-CB7
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 9 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name EMC1428
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number EMC1428-7-AP-TR-CB7CT, EMC1428-7-AP-TR-CB7DKR, EMC1428-7-AP-TR-CB7TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870410-EMC1428-7-AP-TR-CB7
Ultra Librarian 3D Model Ultra Librarian EMC1428-7-AP-TR-CB7 CAD Model

Description

Microchip Technology EMC1428-7-AP-TR-CB7 Temperature Sensor

The EMC1428-7-AP-TR-CB7 is a high-precision, digital temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is specifically designed to offer accurate temperature monitoring with a low-power consumption profile, making it an ideal choice for a wide range of applications, including personal computers, office electronics, and industrial systems.

Key Features

  • Multiple Channel Sensing: The EMC1428-7-AP-TR-CB7 can monitor up to seven temperature zones, which is perfect for systems that require multiple-point temperature detection to ensure safe and efficient operation.
  • High Accuracy: This sensor boasts an impressive accuracy of ±1°C for external diode temperatures, ensuring precise temperature readings that are critical for system stability and performance.
  • Programmable Resolution: Users can select the resolution of the temperature readings, ranging from 9 to 12 bits, allowing for a trade-off between resolution and conversion time based on specific application needs.
  • SMBus Interface: The device supports the System Management Bus (SMBus) interface, facilitating easy integration into existing systems and providing a reliable communication protocol for temperature data.

Advanced Functionality

Microchip's EMC1428-7-AP-TR-CB7 sensor is equipped with advanced features such as resistance error correction, beta compensation, and ideality configuration, which enhance the accuracy of temperature measurements when using different types of diodes. Additionally, it offers programmable temperature limits, enabling the implementation of automatic thermal management and protection mechanisms.

Low Power and Versatile

Designed with power efficiency in mind, the EMC1428-7-AP-TR-CB7 operates on a low supply voltage ranging from 3.0V to 3.6V. Its versatile nature is underscored by the inclusion of a shutdown mode to minimize power consumption when the sensor is not in active use.

Package and Availability

The EMC1428-7-AP-TR-CB7 is available in a compact, lead-free 10-pin MSOP (Mini Small Outline Package) that is both space-saving and environmentally friendly. It is provided in tape and reel form, facilitating its use in mass production environments.

Overall, the EMC1428-7-AP-TR-CB7 from Microchip Technology is a robust and reliable solution for advanced temperature monitoring, ensuring systems operate within their thermal limits for optimum performance and longevity.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0074 $150.3700
69+ $2.9104 $200.8176
89+ $2.8134 $250.3926
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess