EN
  • EN
  • DE

ISO7241ADWG4

Part No ISO7241ADWG4
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Description Quad Channel, 3/1, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Channel Type Unidirectional
Data Rate 1 Mbps
Depth 2.65 mm
Isolated Power No
Lead Free Yes
Length 10.5 mm
Max Input Current 10 µA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Number of Channels 4
Number of Pins 16
Propagation Delay 110 ns
Pulse Width Distortion (PWD) 10 ns
Radiation Hardening No
Rise Time 2 ns
RoHS Compliant
Turn-On Delay Time 110 ns
Type General Purpose
Weight 420.395078 mg
Width 7.6 mm
Win Source Part Number 1065996-ISO7241ADWG4
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISO7241ADWG4 CAD Model

Description

The ISO7241ADWG4 is a robust, high-speed digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ISO7241A series, which is known for providing high-performance isolation for a wide range of applications, including industrial, medical, and communication systems.

Key Features:

  • High-Speed Operation: With signaling rates up to 25 Mbps, the ISO7241ADWG4 is capable of high-speed data transmission, making it suitable for demanding applications that require fast data throughput.
  • Quad-Channel Isolation: The device features four independent isolation channels, giving designers the flexibility to isolate multiple signals within a single package, saving space and reducing complexity.
  • Robust Isolation: It provides robust galvanic isolation of up to 3000 Vrms for 1 minute per UL 1577, ensuring safety and preventing noise from affecting the integrity of the data across the isolation barrier.
  • Low Power Consumption: The ISO7241ADWG4 is designed for efficiency, with low power consumption that makes it ideal for power-sensitive applications.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The device is well-suited for a variety of applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Test and measurement instrumentation
  • Motor control circuits

Package and Quality:

The ISO7241ADWG4 comes in a compact 16-pin SOIC package, which is space-efficient and compatible with standard PCB manufacturing processes. Texas Instruments is committed to delivering high-quality products, and this digital isolator is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a trusted solution for your isolation needs.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess