EN
  • EN
  • DE

EMC1412-1-AC3-TR

Part No EMC1412-1-AC3-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 121341-EMC1412-1-AC3-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1412-1-AC3-TR CAD Model

Description

EMC1412-1-AC3-TR Temperature Sensor by Microchip Technology

The EMC1412-1-AC3-TR is a high-precision, dual-channel temperature sensor developed by Microchip Technology, designed for efficient and accurate temperature monitoring in a variety of applications. This sensor is an ideal component for systems that require reliable thermal management, such as computer servers, telecommunication equipment, and industrial machinery.

Key Features

  • Dual-Channel Sensing: The EMC1412-1-AC3-TR can monitor two temperature zones simultaneously, providing real-time data for both an external diode-connected transistor and the internal temperature of the device itself.
  • High Accuracy: It offers exceptional accuracy with ±1°C measurement accuracy for external diode temperatures and ±2°C for internal temperatures, ensuring precise thermal management.
  • Programmable Resolution: The sensor supports programmable resolution for the external diode channel, ranging from 0.125°C to 0.5°C, allowing for flexible and precise temperature readings according to the needs of the application.
  • SMBus Interface: Communication with the EMC1412-1-AC3-TR is handled through the industry-standard System Management Bus (SMBus) interface, facilitating easy integration into most systems.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Range: The sensor operates over a wide temperature range, typically from -40°C to +125°C, catering to environments with extreme temperature variances.

Package and Availability

The EMC1412-1-AC3-TR is available in a compact 10-MSOP (Mini Small Outline Package) that is RoHS compliant. Its tape and reel packaging format (indicated by the 'TR' suffix in the part number) is optimized for automated assembly processes, making it convenient for mass production use. Microchip Technology's commitment to quality ensures that the EMC1412-1-AC3-TR temperature sensor is a reliable choice for critical temperature monitoring solutions.

Applications

Due to its high accuracy and dual-channel measurement capabilities, the EMC1412-1-AC3-TR is an excellent choice for thermal management in electronic systems. It is particularly useful in applications such as:

  • PCs and laptops
  • Server and storage systems
  • Networking equipment
  • Office electronics
  • Industrial control systems
  • Consumer electronics

Overall, the EMC1412-1-AC3-TR temperature sensor from Microchip Technology stands out for its precision, versatility, and ease of integration, making it a top choice for engineers and designers seeking to enhance the thermal reliability of their systems.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess