EN
  • EN
  • DE

A1120ELHLX-T

Part No A1120ELHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, 0.5mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 4mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1120
Standard Package 30,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351672-A1120ELHLX-T
Ultra Librarian 3D Model Ultra Librarian A1120ELHLX-T CAD Model

Description

The A1120ELHLX-T is a solid-state magnetic switch sensor from Allegro MicroSystems.

  • Series: Automotive, AEC-Q100
  • Technology: Hall Effect
  • Output Type: Open Drain
  • Function: Unipolar Switch
  • Sensing Range: 5mT Trip, 0.5mT Release
  • Polarization: South Pole
  • Current - Supply (Max): 4mA
  • Current - Output (Max): 25mA
  • Voltage - Supply: 3V to 24V
  • Package / Case: SOT-23W
  • Operating Temperature: -40°C to 85°C (TA)

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess