EN
  • EN
  • DE

E1106

Part No E1106
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION FOR QT1106-ISG / QT1106 series Touch, Capacitive Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Microchip Technology
Series Quantum, QTouch™
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Interface USB
Voltage - Supply 2.8V ~ 5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part QT1106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names E1106AT
Standard Package 1
Win Source Part Number 1197909-E1106
Ultra Librarian 3D Model Ultra Librarian E1106 CAD Model

Description

The E1106 from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient performance in a wide array of applications. As a testament to Microchip's commitment to innovation, this product embodies precision engineering, providing users with a reliable and powerful solution for their electronic needs.

Key Features

  • High Performance: The E1106 is built to deliver top-notch performance, ensuring that devices operate at their peak with minimal power consumption.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the E1106 offers enhanced functionality that is in line with modern electronic demands.
  • Flexibility: This component is versatile and can be used across various platforms, making it ideal for multiple applications, from consumer electronics to industrial systems.
  • Reliability: Microchip Technology is known for producing reliable components, and the E1106 is no exception. It is designed to withstand challenging conditions and provide consistent performance over time.

Applications

The E1106 is suitable for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Communication infrastructure

Technical Specifications

Microchip's E1106 boasts technical specifications that ensure compatibility and performance in today's sophisticated electronic circuits. For detailed specifications, designers and engineers are encouraged to review the product datasheet available on the Microchip Technology website or contact their support team for more information.

Quality and Support

Users of the E1106 can rest assured knowing that they are backed by Microchip Technology's comprehensive support and commitment to quality. The product is subject to rigorous testing and quality assurance processes, ensuring that each unit meets the high standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess