EN
  • EN
  • DE

VND5E006ASP-E

Part No VND5E006ASP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 2-IN 2-OUT to 140A Automotive 18-Pin(16+2Tab) PowerSO Tube / Double channel high-side driver with analog current sense for automotive applications | IC DRIVER HIGH SIDE 2CH 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 70A
Rds On 5mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerBSOP (0.370", 9.40mm Width)
Supplier Device Package PowerSO-16
Family Part Number VND5E006
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279585-VND5E006ASP-E
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5E006ASP
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5E006ASP-E CAD Model

Description

Introducing the VND5E006ASP-E from STMicroelectronics

The VND5E006ASP-E is a cutting-edge automotive-grade double channel high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. Designed to drive automotive applications, this device is a part of the VIPower M0-7 series that provides an intelligent solution for driving resistive or inductive loads with one side connected to ground.

With an operational voltage range from 5.5V to 36V, the VND5E006ASP-E is equipped to handle the demanding electrical environments found in automotive applications. This robust device can withstand voltage transients up to 40V, ensuring reliable performance under a variety of conditions. Its Active VCC clamp prevents the device from damage caused by an overvoltage condition, making it an exceptionally safe choice for critical automotive systems.

The VND5E006ASP-E features a very low standby current consumption, which is crucial for energy-saving strategies in modern vehicles. This efficiency is further enhanced by its built-in thermal shutdown, which protects the device and the load in the event of overheating.

One of the key benefits of the VND5E006ASP-E is its built-in open-load detection in both on and off states, which provides immediate feedback on the status of the load, ensuring prompt maintenance and service actions. This feature is complemented by the device's ability to manage load current limitation, off-state open-load detection, and overtemperature protection with programmable thermal shutdown.

The device also features non-dissipative overcurrent protection and status feedback for each channel. The VND5E006ASP-E is encapsulated in a PowerSSO-36 package, which is designed for optimal thermal performance and space-saving on the PCB.

STMicroelectronics has ensured that the VND5E006ASP-E meets the stringent requirements of the automotive industry. It is fully compliant with the ISO 26262 standard, making it suitable for automotive safety-related systems. Whether it's for body control modules, resistive and inductive loads, or lights, the VND5E006ASP-E is a reliable and efficient solution for the modern automobile.

Overall, the VND5E006ASP-E stands out as a feature-rich, safe, and efficient choice for automotive high-side load driving applications, reflecting STMicroelectronics' commitment to innovation and quality in the automotive sector.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0223 $56.1784
16+ $6.5778 $105.2448
24+ $6.3556 $152.5344
34+ $5.9112 $200.9808
44+ $5.6889 $250.3116
55+ $5.4667 $300.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess