EN
  • EN
  • DE

STPS10M80CFP

Part No STPS10M80CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 705 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB Full-Pak
Base Product Number STPS10
Other Names 497-11338-5,-497-11338-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282865-STPS10M80CFP
Ultra Librarian 3D Model Ultra Librarian STPS10M80CFP CAD Model

Description

STPS10M80CFP - High Voltage Power Schottky Rectifier

The STPS10M80CFP is a robust and high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to meet the requirements of high efficiency and reliability for a wide range of applications including switch-mode power supplies, high-frequency converters, and power management systems.

Key Features

  • Peak Repetitive Reverse Voltage (V<sub>RRM): 800 V
  • Average Forward Current (I<sub>F(AV)): 10 A
  • Low Forward Voltage Drop (V<sub>F): Reduces power losses and enhances efficiency
  • High Junction Temperature Capability (T<sub>j): Suitable for high temperature operations
  • Insulated Package: TO-220FP package with electrical insulation rated at 2000 VRMS
  • Guard Ring Die Construction: Provides transient overvoltage protection

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction circuits (PFC)
  • Automotive applications

Product Benefits

The STPS10M80CFP stands out for its high voltage rating and low forward voltage drop, which contribute to its high efficiency in power conversion applications. The rectifier's high junction temperature capability ensures reliable operation even under thermal stress, making it suitable for demanding environments. The insulated TO-220FP package allows for easy integration into various circuit designs while providing excellent electrical isolation.

This power Schottky rectifier from STMicroelectronics is a testament to the company's commitment to providing components that deliver performance, efficiency, and reliability. Whether for industrial power supplies or for automotive electronics, the STPS10M80CFP is a trusted choice for engineers looking to optimize their power management solutions.

For detailed specifications and application guidelines, refer to the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1913 $59.5650
120+ $0.9775 $117.3000
185+ $0.9470 $175.1950
255+ $0.9164 $233.6820
330+ $0.8859 $292.3470
440+ $0.7942 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess