EN
  • EN
  • DE

DSPIC33FJ64MC804T-I/ML

Part No DSPIC33FJ64MC804T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b; D/A 6x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name dsPIC33FJ64MC804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869818-DSPIC33FJ64MC804T-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC804T-I/ML CAD Model

Description

dSPIC33FJ64MC804T-I/ML - A High-Performance Digital Signal Controller

The dSPIC33FJ64MC804T-I/ML is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) functionalities. This powerful component is part of Microchip's reputable dsPIC33F series, known for its high-speed data processing capabilities and versatile control features.

With a robust 16-bit architecture, this DSC operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), enabling swift and efficient handling of complex algorithms. The dSPIC33FJ64MC804T-I/ML boasts 64KB of flash memory, providing ample space for user applications, and 8KB of RAM for temporary data storage during operation.

The device's integrated peripherals are designed with precision control in mind. It features an advanced Pulse Width Modulation (PWM) module, ideal for power conversion and motor control applications. Additionally, the DSC includes a variety of communication interfaces, such as I²C, SPI, and UART, allowing for versatile connectivity options with other devices in your system.

One of the standout features of the dSPIC33FJ64MC804T-I/ML is its robust Analog-to-Digital Converter (ADC), which supports up to 16 channels with a 10-bit resolution. This ADC is capable of sampling at high speeds, making the DSC suitable for real-time monitoring and control of analog signals.

Encased in a compact 44-pin QFN package, this DSC is designed for space-constrained applications while maintaining a high level of functionality. The dSPIC33FJ64MC804T-I/ML is also characterized by its extended industrial temperature range, operating reliably between -40°C to +85°C, ensuring performance stability across diverse environmental conditions.

Microchip Technology has equipped this DSC with a variety of development tools and software libraries, simplifying the design process and reducing time-to-market for engineers. Whether you're developing advanced motor control systems, power supplies, or complex embedded systems, the dSPIC33FJ64MC804T-I/ML provides a scalable and powerful solution to meet your technical requirements.

In conclusion, the dSPIC33FJ64MC804T-I/ML from Microchip Technology is a versatile and powerful digital signal controller that combines the best of DSP and MCU features, making it an ideal choice for engineers looking to develop advanced and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess