EN
  • EN
  • DE

DSPIC33FJ64MC506A-E/PFC23

Part No DSPIC33FJ64MC506A-E/PFC23
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 8192 Bytes, 80 MHz, 3 to 3.6V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056377-DSPIC33FJ64MC506A-E/PFC23
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC506A-E/PFC23 CAD Model

Description

Microchip Technology's DSPIC33FJ64MC506A-E/PFC23: A High-Performance Digital Signal Controller

The DSPIC33FJ64MC506A-E/PFC23 is a cutting-edge digital signal controller (DSC) from the renowned manufacturer, Microchip Technology. This powerful microcontroller is designed to deliver the best of both worlds, combining the capabilities of a microcontroller with the digital signal processing (DSP) performance of a digital signal processor. It is an ideal choice for applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensor processing.

At the heart of the DSPIC33FJ64MC506A-E/PFC23 is a 16-bit modified Harvard architecture processor. The device boasts a maximum CPU speed of 40 MIPS, providing the computational power needed for complex algorithms and real-time data processing. It comes with 64KB of flash memory and 16KB of RAM, ensuring ample space for application code and data storage.

One of the standout features of this DSC is its extensive set of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I2C, enabling easy integration with other devices and systems. Additionally, it comes with advanced motor control PWMs, 10-bit A/D converters, and input capture/output compare modules, which are essential for precise control applications.

The DSPIC33FJ64MC506A-E/PFC23 is also designed with robustness in mind. Its operating temperature range of -40°C to +125°C ensures reliable performance in harsh environments. The device is available in a 64-pin TQFP package, making it compact enough for space-constrained applications while still offering enough pins for complex tasks.

Developers will appreciate the comprehensive development support provided by Microchip, including the MPLAB integrated development environment (IDE) and a wide range of software libraries. These tools simplify the development process, from initial code writing to debugging and testing, accelerating the time-to-market for products built around the DSPIC33FJ64MC506A-E/PFC23.

In summary, the DSPIC33FJ64MC506A-E/PFC23 from Microchip Technology is a versatile and powerful digital signal controller that is well-suited for demanding applications requiring high-speed DSP capabilities and robust microcontroller features. Its combination of performance, memory, peripherals, and support tools makes it a top choice for engineers and designers looking to create sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess