EN
  • EN
  • DE

DSPIC33FJ64GP310-I/PT

Part No DSPIC33FJ64GP310-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ64GP310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1056372-DSPIC33FJ64GP310-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP310-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64GP310-I/PT Product Overview

The DSPIC33FJ64GP310-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and advanced sensors.

At the heart of the DSPIC33FJ64GP310-I/PT lies a powerful CPU core capable of executing up to 40 MIPS (Million Instructions Per Second) at 3.3V, allowing for swift processing and response times. The device boasts 64KB of Flash memory, providing ample space for application code, and 8KB of RAM for data storage. These memory capabilities ensure that the device can handle complex applications and multitasking with ease.

The DSC comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications while still offering a wide range of I/O options. The operating temperature range of -40°C to +125°C ensures reliability and performance even in extreme environments.

Key features of the DSPIC33FJ64GP310-I/PT include:

  • Advanced Peripheral Integration: The device includes peripherals such as UART, SPI, and I2C for communication, as well as PWM outputs and analog inputs for control applications.
  • Robust Timers and Input Capture: These features enable precise timing operations, which are essential for applications like motor control and timing-sensitive tasks.
  • Flexible Oscillator Options: The DSC supports a variety of internal and external oscillator options, providing flexibility for different system clock requirements.
  • Interrupt Handling: The DSPIC33FJ64GP310-I/PT features an advanced interrupt system that allows for prioritized interrupt handling, crucial for managing multiple tasks and real-time events.
  • Power Management: With multiple power-saving modes, the device can optimize power consumption for battery-powered or energy-efficient applications.

Designed with ease of development in mind, the DSPIC33FJ64GP310-I/PT is supported by Microchip's MPLAB development environment, which includes a robust set of tools for code development, simulation, and debugging. This support ensures that engineers can streamline the development process and bring their products to market faster.

Whether you're designing advanced industrial control systems, automotive applications, or sophisticated consumer electronics, the DSPIC33FJ64GP310-I/PT from Microchip Technology provides a versatile and powerful solution that can meet the demands of your complex digital signal processing needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess