EN
  • EN
  • DE

DSPIC33FJ32MC102-I/SS

Part No DSPIC33FJ32MC102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 32KB Flash 3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 1K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773571-DSPIC33FJ32MC102-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ32MC102
Introduction Date October 01, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC102-I/SS CAD Model

Description

dSPIC33FJ32MC102-I/SS Digital Signal Controller

The dSPIC33FJ32MC102-I/SS from Microchip Technology is a high-performance 16-bit Digital Signal Controller (DSC) that melds the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This versatile component is an ideal choice for applications requiring a compact, power-efficient solution that can handle both control and signal processing tasks.

At the heart of the dSPIC33FJ32MC102-I/SS lies a robust CPU architecture designed to execute digital filter algorithms, control algorithms, and other math-intensive operations at high speed. With 32KB of flash memory and 4KB of SRAM, this DSC provides ample space for complex applications, while its wide operating voltage range of 3.0V to 3.6V allows for flexible power design.

Key features of the dSPIC33FJ32MC102-I/SS include:

  • High-Performance DSC Core: This DSC can run at speeds up to 40 MIPS, providing the computational power needed for demanding applications.
  • Advanced Peripheral Set: It includes peripherals such as PWM outputs, input capture, timers, I2C, SPI, and UART modules, which facilitate a wide range of functionalities from motor control to communication with other devices.
  • Robust Integration: With its integrated analog-to-digital converter (ADC), the device can process analog signals, making it suitable for sensor interfacing and real-time data acquisition.
  • Flexible Oscillator Options: The DSC supports multiple internal and external clock sources, including a built-in Fast RC oscillator for reliable operation without an external crystal.
  • Power Management: Features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) help manage power consumption and ensure stable operation.

The dSPIC33FJ32MC102-I/SS is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Its extended temperature range ensures reliable performance across diverse environments, from industrial applications to consumer electronics. Whether you're designing motor control systems, power supplies, or advanced audio processing units, the dSPIC33FJ32MC102-I/SS offers a balance of performance, power efficiency, and versatility that can help bring your innovative designs to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess