EN
  • EN
  • DE

DSPIC33FJ256GP710A-I/PT

Part No DSPIC33FJ256GP710A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 256KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 773565-DSPIC33FJ256GP710A-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ256GP710
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP710A-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ256GP710A-I/PT: High-Performance Digital Signal Controller

The DSPIC33FJ256GP710A-I/PT is a powerful digital signal controller (DSC) from Microchip Technology, designed to bridge the gap between traditional microcontrollers (MCUs) and digital signal processors (DSPs). This DSC combines the best features of both worlds, offering the simplicity of an MCU's programming model with the computational power and speed of a DSP.

Key Features:

  • High-Performance CPU: The device features a 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V, providing robust processing power for complex algorithms and functions.
  • Large Memory: It comes with 256KB of flash memory and 30KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Peripherals: The DSPIC33FJ256GP710A-I/PT includes a range of peripherals such as UART, SPI, I2C modules for serial communication, and 16-bit timers/counters, enhancing its versatility for various applications.
  • Robust I/O Capabilities: With up to 85 I/O pins, this DSC provides extensive interface options, making it ideal for control applications that require multiple input/output connections.
  • Analog Features: The device also features 16-bit ADCs with multiple channels, offering precise analog to digital conversion for real-time applications.
  • PWM Outputs: Integrated PWM outputs enable the DSC to manage power control and other applications requiring precise pulse width modulation.

Applications:

The DSPIC33FJ256GP710A-I/PT is well-suited for a wide range of applications, particularly those requiring high-speed computational abilities and efficient data processing. It is commonly used in:

  • Motor Control
  • Power Supply Control
  • Industrial Automation
  • Automotive and Transportation Systems
  • Audio and Voice Processing
  • Instrumentation and Measurement Systems

Quality and Reliability:

Designed with a focus on quality, the DSPIC33FJ256GP710A-I/PT operates within an industrial temperature range (-40°C to +85°C) and comes in a 100-pin TQFP package. Microchip's commitment to reliability ensures that this DSC will perform consistently across various environmental conditions and applications.

Overall, the DSPIC33FJ256GP710A-I/PT from Microchip Technology is a versatile and high-performing digital signal controller that meets the demands of sophisticated and computation-intensive applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0629 $69.1887
6+ $18.9234 $113.5404
9+ $18.3320 $164.9880
12+ $17.7407 $212.8884
15+ $17.1493 $257.2395
20+ $15.3753 $307.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess