EN
  • EN
  • DE

DSPIC33FJ256GP710-I/PT

Part No DSPIC33FJ256GP710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC RISC 256KB Flash 3.3V 100-Pin TQFP Tray / IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 30K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 037846-DSPIC33FJ256GP710-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DSPIC33FJ256GP710
Introduction Date May 16, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP710-I/PT CAD Model

Description

The dsPIC33FJ256GP710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for applications requiring complex algorithms and control functions, such as automotive, industrial control, motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The device operates at a maximum frequency of 40 MHz, providing 16 MIPS (Million Instructions Per Second) of performance, enabling efficient handling of computationally intensive applications.
  • Program Memory: It comes with 256 KB of flash memory, allowing for robust application development without the worry of space constraints.
  • Data RAM: Equipped with 30 KB of RAM, this DSC offers ample space for data storage and manipulation.
  • I/O Pins: The dsPIC33FJ256GP710-I/PT features up to 85 General Purpose I/O pins, providing extensive interfacing capabilities with peripheral devices.
  • Peripheral Features: This includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, as well as PWM outputs and capture/compare inputs for precise timing operations.
  • Advanced Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for high-resolution sensor interfacing and data acquisition.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Packaging: The component is available in a 100-pin TQFP (Thin Quad Flat Package) that is suitable for surface mount technology (SMT).

Applications

The dsPIC33FJ256GP710-I/PT is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • Advanced Motor Control
  • Automotive Systems
  • Industrial Automation
  • Power Supply and Conversion
  • Audio Processing and Pro Audio Equipment
  • Medical Devices

With its robust feature set and flexible I/O options, the dsPIC33FJ256GP710-I/PT from Microchip Technology is a powerful solution for designers seeking a single chip that can handle both control and signal processing tasks with ease.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6503 $64.9509
6+ $17.7643 $106.5858
9+ $17.2092 $154.8828
13+ $16.6541 $216.5033
16+ $16.0989 $257.5824
21+ $14.4335 $303.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess