EN
  • EN
  • DE

DSPIC33FJ16GS504-E/ML

Part No DSPIC33FJ16GS504-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 24x10b, D/A 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 050967-DSPIC33FJ16GS504-E/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504-E/ML CAD Model

Description

dSPIC33FJ16GS504-E/ML from Microchip Technology

The dSPIC33FJ16GS504-E/ML is a cutting-edge digital signal controller (DSC) crafted by Microchip Technology, renowned for its high-performance and flexibility in handling complex algorithms and signal processing tasks. This DSC is part of the dsPIC33F series, which is designed to bridge the gap between microcontrollers (MCUs) and digital signal processors (DSPs), offering both the ease of use of an MCU and the computational prowess of a DSP.

With its 16-bit architecture, the dSPIC33FJ16GS504-E/ML provides a perfect solution for embedded applications that require advanced control features and high-speed digital signal processing capabilities. The device comes in a 44-pin QFN package, ensuring a compact footprint for space-constrained applications.

This DSC operates at a maximum frequency of 40 MHz, and its core is capable of executing most instructions in a single cycle, providing up to 40 MIPS (Million Instructions Per Second) of performance. This makes the dSPIC33FJ16GS504-E/ML an ideal choice for applications such as motor control, power conversion, and sensor processing where fast and efficient data handling is crucial.

The dSPIC33FJ16GS504-E/ML is equipped with 16 KB of flash memory and 2 KB of RAM, offering ample space for application code and data storage. Additionally, it features a variety of peripherals, including:

  • Analog-to-Digital Converters (ADCs) for precise measurement of analog signals.
  • Pulse Width Modulation (PWM) outputs for sophisticated control of actuators and power converters.
  • Serial communication interfaces like UART, SPI, and I2C for easy integration with other components and systems.
  • Advanced motor control PWMs and inputs for Quadrature Encoder Interface (QEI), tailored for high-performance motor control applications.

The dSPIC33FJ16GS504-E/ML also supports a range of development tools provided by Microchip, including the MPLAB Integrated Development Environment (IDE) and a suite of software libraries. These tools and resources simplify the development process, from initial prototyping to final product deployment.

With its robust design, comprehensive feature set, and support for advanced algorithms, the dSPIC33FJ16GS504-E/ML is a versatile and powerful solution for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1388 $54.4164
7+ $14.8832 $104.1824
11+ $14.4181 $158.5991
15+ $13.9530 $209.2950
19+ $13.4879 $256.2701
25+ $12.0926 $302.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess