EN
  • EN
  • DE
  • IT

MAX1574TB

Part No MAX1574TB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701647-MAX1574TB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1574TB CAD Model

Description

The MAX1574TB from Maxim Integrated is a compact, high-efficiency driver designed specifically for powering white LEDs in medium-sized display backlights. Its innovative topology makes it an ideal solution for portable devices where power efficiency and extended battery life are of paramount importance.

Key Features:

  • High Efficiency: The device boasts up to 87% efficiency, which is achieved through an adaptive 1x/1.5x/2x charge-pump mode. This feature allows the MAX1574TB to maintain optimal efficiency across a wide range of input voltages and LED forward voltage conditions.
  • Flexible Power Input: Designed to operate with an input voltage range from 2.6V to 5.5V, the MAX1574TB is versatile enough to be powered from a variety of sources, including single-cell lithium-ion batteries.
  • Adjustable Brightness: Brightness control is achieved through a 1-wire digital interface, which allows for easy adjustment of the LED current, thus controlling the backlight brightness to suit user preferences or ambient light conditions.
  • Thermal Protection: The device includes thermal-shutdown protection to prevent damage from overheating, ensuring reliable operation and longevity of the LED driver and the LEDs it powers.
  • Space-Saving Design: The MAX1574TB comes in a tiny, 10-pin 3mm x 3mm TDFN package, making it an excellent choice for space-constrained applications.

Applications:

The MAX1574TB is particularly well-suited for a range of portable devices where efficient backlighting is crucial. These include:

  • Mobile Phones
  • PDAs
  • Handheld Games
  • MP3 Players
  • Other Portable Media Devices

In summary, the MAX1574TB from Maxim Integrated stands out as a highly efficient, adaptable, and space-saving white-LED driver solution that meets the needs of modern portable electronics. Its combination of features ensures that it provides consistent, high-quality backlighting while preserving battery life, making it an essential component for any portable device designer.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3137 $59.6466
43+ $2.7189 $116.9127
66+ $2.6334 $173.8044
91+ $2.5491 $231.9681
118+ $2.4636 $290.7048
157+ $2.2095 $346.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess