EN
  • EN
  • DE

DSPIC33FJ128MC706A-I/PT

Part No DSPIC33FJ128MC706A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773539-DSPIC33FJ128MC706A-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ128MC706
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC706A-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ128MC706A-I/PT Product Overview

The DSPIC33FJ128MC706A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the benefits of microcontrollers (MCU) with the digital signal processing (DSP) capabilities of digital signal processors. Designed and manufactured by Microchip Technology, this DSC is a versatile and powerful component suitable for a broad range of applications, including industrial control systems, automotive applications, power management, and embedded control applications.

Key Features

  • Processing Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, leading to high performance and fast instruction throughput.
  • Program Memory: It comes with 128KB of flash program memory, providing ample space for complex algorithms and control programs.
  • RAM: The DSC is equipped with 16KB of RAM, ensuring smooth operation and data handling for real-time processing tasks.
  • High-Speed PWM: The device includes specialized peripherals like high-speed Pulse Width Modulation (PWM) outputs, which are essential for precise motor control and power conversion applications.
  • Robust I/O Capabilities: With an array of input/output options, including digital I/Os and analog inputs, the DSPIC33FJ128MC706A-I/PT can interface with a variety of sensors, actuators, and other external devices.
  • Communication Interfaces: It supports multiple communication protocols such as I²C, SPI, UART, and CAN, allowing for versatile connectivity and data exchange with other systems.
  • Temperature Range: This DSC operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The component is available in a 64-TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications

The DSPIC33FJ128MC706A-I/PT is ideal for applications that require a combination of control and signal processing functionalities. Its robust feature set makes it suitable for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Automotive control systems
  • Audio processing and embedded audio applications
  • Medical devices and instrumentation

With its powerful processing capabilities, extensive memory, and versatile peripherals, the DSPIC33FJ128MC706A-I/PT from Microchip Technology is a reliable choice for engineers looking to develop sophisticated control systems with demanding processing requirements.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8890 $53.3340
14+ $7.2935 $102.1090
22+ $7.0656 $155.4432
30+ $6.8377 $205.1310
38+ $6.6098 $251.1724
51+ $5.9260 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess