EN
  • EN
  • DE

DSPIC33FJ06GS202AT-I/TL

Part No DSPIC33FJ06GS202AT-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 36VTLA / dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 36-VTLA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b; D/A 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-VFTLA Exposed Pad
Supplier Device Package 36-VTLA (5x5)
Base Product Number DSPIC33FJ06GS202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,300
Win Source Part Number 979169-DSPIC33FJ06GS202AT-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS202AT-I/TL CAD Model

Description

dSPIC33FJ06GS202AT-I/TL: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ06GS202AT-I/TL is a robust digital signal controller (DSC) designed by Microchip Technology, renowned for its high-speed signal processing capabilities combined with the functionality of a microcontroller. This product is part of the dsPIC33F family, engineered to deliver the performance needed in a wide range of applications, from advanced motor control to sophisticated industrial automation systems.

Key Features

  • Core Performance: The DSPIC33FJ06GS202AT-I/TL operates at a maximum frequency of 40 MHz, providing a perfect balance between processing power and power consumption. Its 16-bit architecture ensures efficient handling of complex algorithms and signal processing tasks.
  • Memory: It comes with 6 KB of flash memory and 1 KB of RAM, offering ample space for application code and data storage for small to medium complexity applications.
  • I/O and Peripherals: The device includes a variety of peripherals such as an ADC, Input Capture, Output Compare/PWM, and I2C/SPI/UART communication interfaces, making it highly versatile for interfacing with sensors, actuators, and other microcontrollers.
  • Power Management: With multiple power-saving modes, the DSPIC33FJ06GS202AT-I/TL is optimized for low-power applications, allowing for extended battery life in portable devices.
  • Temperature Range: The industrial temperature range of -40°C to +125°C ensures reliable operation under extreme conditions, making it suitable for harsh environments.
  • Packaging: The device is available in a compact TQFP-28 package, which is ideal for space-constrained applications.

Applications

The DSPIC33FJ06GS202AT-I/TL is well-suited for applications that require a combination of digital signal processing and microcontroller functionalities such as:

  • Advanced motor control (BLDC, PMSM, Stepper)
  • Power supply control
  • LED lighting systems
  • Industrial automation and control systems
  • Audio applications and noise cancellation
  • Sensor interfacing and signal conditioning

With its extensive set of features and peripherals, the DSPIC33FJ06GS202AT-I/TL from Microchip Technology is a powerful DSC choice for engineers and designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,935 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess