EN
  • EN
  • DE

DSPIC33FJ06GS202-E/MM

Part No DSPIC33FJ06GS202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b; D/A 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Part Number Series DSPIC33FJ06GS202
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810621-DSPIC33FJ06GS202-E/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS202-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ06GS202-E/MM

The DSPIC33FJ06GS202-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable manufacturer, Microchip Technology. This compact and powerful microcontroller integrates the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities to deliver an optimized solution for embedded applications requiring efficient signal processing and control functionalities.

Key Features

  • CPU: The DSPIC33FJ06GS202-E/MM boasts a 40 MIPS (Million Instructions Per Second) performance with DSP-enhanced core, which provides the speed and power needed for compute-intensive applications.
  • Memory: It comes with 6 KB of on-chip flash memory and 1 KB of RAM, ensuring sufficient space for code and data storage.
  • Digital Signal Processing: The DSC features a modified Harvard architecture, 16-bit wide data paths, and a 24-bit wide instruction word to maximize signal processing throughput and instruction execution speed.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to four input channels, enabling accurate analog signal measurements.
  • Timers and Communication Interfaces: The device is equipped with timers, input capture, output compare, and standard communication modules such as SPI, I2C, and UART for versatile peripheral interfacing.
  • Power Management: The DSPIC33FJ06GS202-E/MM supports multiple power management modes, which makes it suitable for low-power applications and battery-operated devices.
  • Package: It is available in a 28-pin QFN package, which is ideal for space-constrained applications.

Applications

This DSC is designed to cater to a wide array of applications, particularly those that require a combination of control and signal processing capabilities. It is an excellent choice for:

  • Motor Control and Power Conversion
  • Industrial Control Systems
  • Automotive Applications
  • Audio Applications and Signal Processing
  • Consumer Electronics
  • Embedded Control

With its robust set of features and capabilities, the DSPIC33FJ06GS202-E/MM from Microchip Technology is a versatile and efficient solution for designers looking to enhance the performance and functionality of their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess