EN
  • EN
  • DE

MAX14692ATP+

Part No MAX14692ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER CNTRLLR 6A TQFN / Overvoltage, Undervoltage Protection PMIC 20-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Bag
Applications Overvoltage, Undervoltage Protection
Current - Supply 1.4mA
Voltage - Supply 5.5V ~ 58V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX14692
Other Names Q9832726,Q9093391
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253186-MAX14692ATP+
Ultra Librarian 3D Model Ultra Librarian MAX14692ATP+ CAD Model

Description

Maxim Integrated's MAX14692ATP+ Power Management IC

The MAX14692ATP+ from Maxim Integrated is a highly integrated power management IC designed for a variety of applications that demand small form factors and high efficiency. This versatile chip offers a comprehensive solution for power regulation, featuring multiple output channels to cater to different components within electronic systems. It is suitable for portable devices, wearables, and other space-constrained applications.

Key Features

  • Multiple Output Channels: The MAX14692ATP+ includes several regulated outputs, providing versatility in powering various subsystems.
  • High Efficiency: With its advanced design, this IC ensures efficient power conversion, which is crucial for battery-operated devices to maximize battery life.
  • Compact Package: Housed in a tiny, lead-free package, it minimizes the footprint on the PCB, allowing for more compact device designs.
  • Integrated Protection Features: The IC comes with built-in protection mechanisms such as over-temperature and over-current protection, enhancing the reliability and safety of the end product.
  • Adjustable Output: It offers flexibility with programmable output voltages, making it adaptable to specific requirements of different applications.
  • Low Quiescent Current: The device is optimized for low quiescent current, which is essential for extending standby time in portable applications.

Applications

  • Portable and Battery-Powered Devices
  • Wearable Technology
  • Smartphones and Tablets
  • Medical Devices
  • Internet of Things (IoT) Devices

The MAX14692ATP+ is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of modern electronics. Its comprehensive feature set and compact design make it an excellent choice for designers looking to create sophisticated, power-efficient products.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Maxim Integrated website or contact their support team for assistance in integrating the MAX14692ATP+ into their projects.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess