EN
  • EN
  • DE

DSPIC33EV256GM104-I/PT

Part No DSPIC33EV256GM104-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44TQFP / MCU 16-bit dsPIC CISC 256KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EV
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773516-DSPIC33EV256GM104-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EV256GM104
Introduction Date November 18, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM104-I/PT CAD Model

Description

Microchip Technology's DSPIC33EV256GM104-I/PT

The DSPIC33EV256GM104-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is part of the dsPIC33E series, which is optimized for applications that require advanced algorithms and control systems, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device boasts a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, providing a perfect blend of performance and power efficiency.
  • Program Memory: It comes with 256 KB of flash memory, ensuring ample space for complex applications and the flexibility for future firmware updates.
  • RAM: With 16 KB of RAM, it offers sufficient temporary data storage for real-time processing and computation.
  • I/O Pins: The DSC features 44 programmable I/O pins, allowing for versatile interfacing with a wide range of peripherals and sensors.
  • Operating Voltage: The operating voltage range of 4.5V to 5.5V makes it suitable for a variety of power environments and ensures reliable operation.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, making it ideal for harsh environments.
  • Communication Interfaces: Multiple built-in communication interfaces include UART, SPI, and I2C for easy connectivity with other devices and systems.
  • Advanced Peripherals: The device includes advanced control peripherals such as PWM, timers, and ADCs, which are crucial for precise control tasks.
  • Packaging: The DSPIC33EV256GM104-I/PT is offered in a 64-pin TQFP package, which is compact and suitable for space-constrained applications.
  • Robust Protection: The DSC is equipped with various protection features including brown-out reset, motor control PWM with dead-time, and fault protection for robust operation in critical systems.

This DSC is an excellent choice for designers looking for a device that can handle intensive processing tasks while maintaining the ease of use of a typical microcontroller. Whether it's sophisticated motor control, advanced audio processing, or smart sensing applications, the DSPIC33EV256GM104-I/PT provides a reliable, high-performance solution that engineers can count on.

For more information and full datasheets, visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2185 $51.0925
12+ $8.3845 $100.6140
19+ $8.1225 $154.3275
26+ $7.8605 $204.3730
33+ $7.5984 $250.7472
45+ $6.8124 $306.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess