EN
  • EN
  • DE

DSPIC33EV256GM102-I/SO

Part No DSPIC33EV256GM102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203635-DSPIC33EV256GM102-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM102-I/SO CAD Model

Description

dSPIC33EV256GM102-I/SO: A High-Performance Digital Signal Controller by Microchip Technology

Microchip Technology's dSPIC33EV256GM102-I/SO is a powerful digital signal controller (DSC) designed to deliver the efficiency of a microcontroller with the computational prowess of a digital signal processor. This 16-bit DSC operates at a maximum frequency of 70 MIPS, providing a robust platform for complex algorithms and signal processing tasks. It is housed in a compact SOIC-28 package, making it suitable for space-constrained applications.

The DSPIC33EV256GM102-I/SO is equipped with 256 KB of flash memory and 16 KB of RAM, offering ample space for application code and data storage. Its flash memory is rated for high endurance, with a typical value of 100,000 write/erase cycles, ensuring long-term reliability for your applications.

One of the standout features of this DSC is its extensive range of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I2C, enabling seamless integration with other devices and systems. The device also boasts advanced analog features, including a 10-bit A/D converter with up to 24 channels, allowing for precise measurement and control in applications such as motor control, power conversion, and sensor interfacing.

The DSPIC33EV256GM102-I/SO also supports various motor control functions and has PWM outputs that can be utilized for precise motor speed and direction control. Its robust design includes an operating temperature range of -40°C to +125°C, making it suitable for industrial environments and outdoor applications.

For developers, Microchip provides a comprehensive suite of software tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 C Compiler. These tools facilitate the development process, from code writing and debugging to programming and testing the final application.

In summary, the dSPIC33EV256GM102-I/SO from Microchip Technology is a versatile and powerful solution for applications requiring a blend of control and signal processing capabilities. Its rich set of features and support tools make it an ideal choice for engineers looking to develop advanced systems in automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9497 $55.6479
16+ $6.5229 $104.3664
24+ $6.3190 $151.6560
33+ $6.1152 $201.8016
43+ $5.9114 $254.1902
57+ $5.2998 $302.0886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess