EN
  • EN
  • DE

DSPIC33EP64MC202-I/SO

Part No DSPIC33EP64MC202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP64MC202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP64MC202ISO
Standard Package 27
Win Source Part Number 1318859-DSPIC33EP64MC202-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC202-I/SO CAD Model

Description

Microchip Technology's DSPIC33EP64MC202-I/SO

The DSPIC33EP64MC202-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced control applications. This powerful microcontroller combines the capabilities of a microcontroller with the computational prowess of a digital signal processor, making it an ideal choice for applications requiring complex algorithms and precise control, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Performance: With a 70 MIPS dsPIC® DSC core, the DSPIC33EP64MC202-I/SO offers lightning-fast processing speeds, enabling efficient handling of complex tasks.
  • Memory Capacity: It comes equipped with 64KB of flash memory and 8KB of RAM, providing ample space for storing code and managing data.
  • Dual Partition Flash: The device features Dual Partition Flash with Live Update capability, which allows for high-reliability firmware upgrades, minimizing downtime and ensuring continuous operation.
  • Robust Peripheral Set: A rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces (I2C, SPI, UART), enhances the microcontroller's versatility.
  • Advanced Motor Control: The DSPIC33EP64MC202-I/SO is designed with advanced motor control peripherals, such as high-resolution PWMs and 32-bit Quadrature Encoder Interfaces, suitable for precise motor operation.
  • Operating Conditions: Operating at a voltage range of 3.0V to 3.6V and a temperature range of -40°C to +85°C, this DSC ensures reliable performance across various environmental conditions.

Package and Quality

The DSPIC33EP64MC202-I/SO comes in a compact 28-pin SOIC package, making it a space-efficient choice for PCB designs. As with all Microchip products, it is designed to meet high-quality standards, ensuring reliability and longevity for your projects.

Applications

This versatile DSC is suitable for a wide range of applications, particularly where precise control and efficient data processing are required. It is commonly used in industrial automation, automotive systems, robotics, power supply systems, and consumer electronics.

Overall, the DSPIC33EP64MC202-I/SO from Microchip Technology is a powerful DSC that blends the best of microcontroller functionality with advanced digital signal processing to provide a flexible and efficient solution for high-demand applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess