EN
  • EN
  • DE

DSPIC33EP64MC202-E/SS

Part No DSPIC33EP64MC202-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773512-DSPIC33EP64MC202-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP64MC202
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC202-E/SS CAD Model

Description

Microchip Technology's DSPIC33EP64MC202-E/SS

The DSPIC33EP64MC202-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) functionalities. This DSC is part of Microchip's dsPIC33E series and is specially tailored for applications that require advanced motor control, digital power conversion, and sophisticated algorithms.

With 64KB of flash memory and 8KB of RAM, the DSPIC33EP64MC202-E/SS provides ample space for complex applications and the flexibility to handle multiple tasks simultaneously. It operates at a maximum frequency of 70 MHz, offering a rapid execution of instructions and the ability to manage high-speed signal processing tasks efficiently.

The device comes in a compact 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Its dual motor control PWMs and multiple serial communication interfaces (including UART, SPI, and I2C) make it an ideal choice for applications that require robust control and communication capabilities. Additionally, the DSPIC33EP64MC202-E/SS features a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise analog signal measurement and conversion.

One of the key advantages of the DSPIC33EP64MC202-E/SS is its advanced interrupt handling system, which includes an interrupt controller capable of prioritizing interrupts. This ensures that critical tasks are processed with minimal delay, enhancing the performance and reliability of applications such as automotive control systems, industrial automation, and IoT devices.

Furthermore, the DSPIC33EP64MC202-E/SS supports DSP instruction set extensions, which include a wide range of math operations that help accelerate computation-intensive tasks. This makes it a suitable option for applications that involve complex mathematical calculations, such as filter design and audio processing.

Overall, the DSPIC33EP64MC202-E/SS from Microchip Technology is a versatile and powerful DSC that brings together the best features of DSP and MCU architectures, making it an excellent choice for engineers looking to develop sophisticated control systems with tight space and power constraints.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1863 $50.2356
30+ $3.4349 $103.0470
46+ $3.3276 $153.0696
63+ $3.2203 $202.8789
81+ $3.1129 $252.1449
108+ $2.7909 $301.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,447 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess