Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr Lumberg
Series *
Package Bulk
Product Status Active
Base Product Number RSFPM 4
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 855567-30616
Ultra Librarian 3D Model Ultra Librarian 30616 CAD Model

Description

The Lumberg 30616 is a circular cable assembly designed for various industrial and electronic applications. Lumberg is a well-known manufacturer of connectors and cabling solutions, specializing in robust and reliable products for harsh environments. This particular cable assembly is likely part of their RAST 5 product line.

Applications

  • Industrial automation: Connecting sensors, actuators, and other devices in automated systems.
  • Robotics: Providing power and signal connections for robotic arms and other robotic equipment.
  • Transportation: Used in railway and automotive applications for reliable data and power transmission.
  • Building automation: Connecting lighting, HVAC, and security systems.
  • Measurement and control technology: Linking instruments and control panels.

Features

  • Circular connector design: Offers robust and secure connections, resistant to vibration and environmental factors.
  • Pre-assembled cable: Saves time and effort during installation.
  • High-quality materials: Ensures reliable performance and long service life.
  • Various cable lengths and configurations: Available to suit different application requirements.
  • RAST 5 compatibility: Conforms to industry standards for reliable and secure connections.

Benefits

  • Reduced installation time: Pre-assembled cable simplifies the connection process.
  • Reliable performance: Robust design and high-quality materials ensure stable and consistent signal and power transmission.
  • Increased system uptime: Durable construction minimizes the risk of connection failures.
  • Improved safety: Secure connections prevent accidental disconnections and electrical hazards.
  • Cost-effective solution: Reduces maintenance and repair costs.

Additional Details

The Lumberg 30616 cable assembly typically consists of a circular connector at each end of a cable. The connector housings are often made of durable plastic or metal, providing protection against mechanical stress and environmental factors. The cable itself may be shielded to minimize electromagnetic interference (EMI) and ensure signal integrity. The specific number of contacts within the connector will vary depending on the application requirements. It's important to consult the product datasheet to determine the exact specifications of the cable assembly, including the cable length, wire gauge, and connector pinout. This cable assembly is generally rated for industrial temperature ranges and is designed to withstand harsh operating conditions. The RAST 5 connection technology is a key feature, ensuring a secure and reliable connection, and preventing accidental disconnections even in environments with vibration.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for SD600A
Conxall/Switchcraft
CBL 8POS FMALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Need more? Email Us
ECAD model for CA62808S07990
Phoenix Contact
CABLE 3POS
Need more? Email Us
ECAD model for 1501333
Others
Need more? Email Us
ECAD model for 21M0200
Omron
CIRC CBL 4POS RCPT TO PLUG 6.56'
Need more? Email Us
ECAD model for XS2W-D421-D81-SA
Molex, LLC
CONN RCPT R/A F 3POS .305M 16AWG
Need more? Email Us
ECAD model for 1300130184
Phoenix Contact
CABLE 3POS STRAIGHT PLUG 5M
Need more? Email Us
ECAD model for 1456912
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for 1523476
Switchcraft Inc.
CBL CIRC 3POS FMALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS SKT Micro-Con-X®
Need more? Email Us
ECAD model for CARA162803S07990

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention