EN
  • EN
  • DE

DSPIC33EP64GS506-I/PT

Part No DSPIC33EP64GS506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 22x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773511-DSPIC33EP64GS506-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP64GS506
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS506-I/PT CAD Model

Description

dSPIC33EP64GS506-I/PT Digital Signal Controller

The dSPIC33EP64GS506-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding requirements of modern embedded control applications. This DSC is part of Microchip's dSPIC33E series and is particularly suited for applications requiring a perfect blend of the processing power of a DSP and the functionality of a microcontroller.

Key Features:

  • Core Performance: The dSPIC33EP64GS506-I/PT features a 70 MIPS (Million Instructions Per Second) dSPIC33E core, which is capable of executing digital signal processing algorithms efficiently, making it ideal for high-speed control loops.
  • Memory: It comes with 64KB of Flash memory and 8KB of RAM, providing ample space for complex applications and data buffering.
  • Digital Signal Processing: The DSC includes DSP engine capabilities such as a modified Harvard architecture, an extended instruction set, and a 40-bit wide accumulator, which are essential for high-speed mathematical operations.
  • Advanced Analog Features: With a variety of analog features such as ADCs, DACs, and comparators, this controller can handle complex analog signal processing tasks.
  • Robust Peripheral Set: The device offers a rich set of peripherals including UART, SPI, I2C modules, and advanced motor control PWMs, which can support a wide range of communication protocols and drive various types of motors.
  • Programmable Switch Mode Power Supplies (PSMPS): It supports advanced power supply designs with its integrated PSMPS peripherals.
  • Temperature Range: The dSPIC33EP64GS506-I/PT operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: This DSC comes in a 64-TQFP (Thin Quad Flat Pack) package, which is conducive for compact PCB designs.

Applications:

The dSPIC33EP64GS506-I/PT targets a broad spectrum of applications, including motor control, power conversion, industrial automation, automotive systems, and Internet of Things (IoT) devices. Its ability to execute complex algorithms with high throughput makes it an excellent choice for applications that require precise timing, control, and advanced mathematics.

Overall, the dSPIC33EP64GS506-I/PT by Microchip Technology is a versatile and powerful digital signal controller that provides designers with the tools needed to create innovative and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6614 $51.9684
15+ $7.1068 $106.6020
22+ $6.8847 $151.4634
31+ $6.6626 $206.5406
39+ $6.4405 $251.1795
52+ $5.7743 $300.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess