EN
  • EN
  • DE

MAX6120EUR+T

Part No MAX6120EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.2V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.2V
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 400μVp-p
Voltage - Input 2.4 V ~ 11 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704980-MAX6120EUR+T
Series MAX series
Family Name MAX6120
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6120EUR+T CAD Model

Description

Product Overview: MAX6120EUR+T from Maxim Integrated

The MAX6120EUR+T is a high-precision, low-dropout voltage reference from Maxim Integrated, a renowned provider of innovative analog and mixed-signal products. This device is designed to deliver a stable and accurate reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision analog circuitry. The MAX6120EUR+T is particularly well-suited for battery-powered and portable applications due to its low power consumption and small footprint.

Key Features

  • Stable Reference Voltage: The MAX6120EUR+T provides a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.2%.
  • Low Dropout Voltage: It operates with a very low dropout voltage, typically 180mV at 50μA load, making it ideal for use in systems with a limited power supply voltage range.
  • Low Power Consumption: The device is characterized by its low quiescent current, typically 5μA, which is beneficial for extending battery life in portable applications.
  • High Source and Sink Current Capability: The MAX6120EUR+T can source or sink up to 5mA of load current, providing flexibility in a wide range of applications.
  • Excellent Temperature Stability: It offers excellent temperature stability, with a temperature coefficient as low as 75ppm/°C, ensuring reliable performance over a wide temperature range.
  • Compact Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Precision Data Converters (ADCs/DACs)
  • Battery-Powered Equipment
  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control Systems

The MAX6120EUR+T voltage reference from Maxim Integrated is a versatile component that combines high precision, low power consumption, and a small form factor. It is a reliable choice for designers looking to enhance the accuracy and stability of their electronic systems. With its robust feature set, the MAX6120EUR+T is well-equipped to meet the stringent requirements of a wide range of applications, from portable consumer electronics to sophisticated industrial and medical equipment.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2723 $52.3568
38+ $2.6850 $102.0300
58+ $2.6011 $150.8638
80+ $2.5172 $201.3760
103+ $2.4333 $250.6299
138+ $2.1815 $301.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess