The LP2997MRX is a high-performance linear regulator from Texas Instruments. This device is designed to deliver a continuous load current of up to 250mA and offers a combination of high performance, advanced features, and compact design.
- Output Current: Up to 250mA continuous
- Low Dropout Voltage: Ensures efficient operation
- Input Voltage Range: 2.5V to 6V
- Protection Features: Thermal shutdown and current limit
- Shutdown Feature: Reduces power consumption when not in use
- Package Type: SOT-23-5
- Operating Temperature Range: -40°C to 125°C
- Applications: Battery-powered devices, portable electronics, and other applications requiring stable and efficient power supply